TE Connectivity Chassis Mount Resistors 1-1630184-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 40 MM  [1.575 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 8 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 18K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 350 Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 40 MM  [1.575 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 8 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 18K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 350 Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1630184-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1630184-2
Chassis Mount Resistors 1-1630184-2
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 9.5 MM  [.374 INCH ] Product Length : 40 MM  [1.575 INCH ] Electrical Characteristics Operating Voltage (VAC) : 570 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 8 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 18K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Mounting Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 350 Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 9.5 MM  [.374 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 570
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 8
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 18K

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Mounting Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 350
  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Wirewound Resistors - 1-1630184-2 - 1106104-1-1630184-2 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - 1-1630184-2
1106104-1-1630184-2
Wirewound Resistors - 1-1630184-2 1106104-1-1630184-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106104-1-1630184-2 Packaging: Bulk Termination: Screw Voltage Rating: 570 V Length: 40 mm Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Composition: Power resistor, Wirewound Number of Terminations: 2 Resistance: 18 kΩ Power Rating: 8 W Number of Resistors: 1 Diameter: 9.5 mm Categories: Wirewound Resistors Alternative Parts (Cross-Reference): YP1018KJ; RWM06221802JA15E1; CW00518K00JE73; SBCHE618KJ; SQMR518KJ; B12J18KEYP818KJ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 350 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 570 V ELV: Compliant Max Power Dissipation: 8 W Lead/Base Style: SMD/SMT

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106104-1-1630184-2
Packaging: Bulk
Termination: Screw
Voltage Rating: 570 V
Length: 40 mm
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Composition: Power resistor, Wirewound
Number of Terminations: 2
Resistance: 18 kΩ
Power Rating: 8 W
Number of Resistors: 1
Diameter: 9.5 mm
Categories: Wirewound Resistors
Alternative Parts (Cross-Reference): YP1018KJ; RWM06221802JA15E1; CW00518K00JE73; SBCHE618KJ; SQMR518KJ; B12J18KEYP818KJ;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 350 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 570 V
ELV: Compliant
Max Power Dissipation: 8 W
Lead/Base Style: SMD/SMT

Buy Now
8W Resistor - 56-1-1630184-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
56-1-1630184-2
8W Resistor 56-1-1630184-2
RES CAP BLEEDER 18K OHM 5% 8W Product overview: 1-1630184-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Precision Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 56-1-1630184-2 can be used for catalog matching and distributor lookup.

RES CAP BLEEDER 18K OHM 5% 8W Product overview: 1-1630184-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Precision Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 56-1-1630184-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Resistors
1-1630184-2
Resistors 1-1630184-2
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1-1630184-2 1106104-1-1630184-2 56-1-1630184-2 1-1630184-2
Product Name Chassis Mount Resistors Wirewound Resistors - 1-1630184-2 8W Resistor Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 8 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers