TE Connectivity AC Contactors 1-1616933-9

Description
Contact Features AC Contactor Contact Arrangement : 3PST-NO AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 18 - 28 Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 10-32 UNF-2A Stud Termination Features Coil Termination : 6-32 UNC-2A Stud
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3PST-NO AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 18 - 28 Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 10-32 UNF-2A Stud Termination Features Coil Termination : 6-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1-1616933-9 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1-1616933-9
AC Contactors 1-1616933-9
Contact Features AC Contactor Contact Arrangement : 3PST-NO AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 18 - 28 Coil Voltage (Max) (VDC) : 28 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 10-32 UNF-2A Stud Termination Features Coil Termination : 6-32 UNC-2A Stud

Contact Features


  • AC Contactor Contact Arrangement : 3PST-NO
  • AC Contactor Contact Current Rating (AMP) : 60
  • Pole Configuration : 3

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VDC) : 18 - 28
  • Coil Voltage (Max) (VDC) : 28

Mechanical Attachment


  • AC Contactor Mounting Type : Chassis

Product Type Features


  • Contactor Type : Gasket Sealed - Vented
  • Product Type : AC Contactors
  • Terminal Configuration : 10-32 UNF-2A Stud

Termination Features


  • Coil Termination : 6-32 UNC-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1-1616933-9
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1393132-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details
AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - A121845-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Definite Purpose Contactors - 2-1393127-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details