Body Features Product Weight : 18 G [.635 OZ ]
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 20 - 30, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgSnO Contact Number of Poles : 1
Dimensions Height Class (Mechanical) (MM) : 15 - 16 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM [.618 INCH ] Product Length : 29 MM [1.14 INCH ] Product Width : 21.5 MM [.846 INCH ] Width Class (Mechanical) (MM) : 20 - 25
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 90 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 9 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 480 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Locating Post
Other Solder Process : Wave Solder
Packaging Features Packaging Method : Carton & Tube
Product Type Features Power Relay Type : Standard Relay Connection Type : PCB Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC , 105 DEGC [221 DEGF , 176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 105
Body Features
- Product Weight : 18 G [.635 OZ ]
Contact Features
- Contact Arrangement : 1 Form B (NC)
- Contact Current Class (AMP) : 20 - 30, 10 - 20
- Contact Current Rating (Max) (AMP) : 20
- Contact Material : AgSnO
- Contact Number of Poles : 1
Dimensions
- Height Class (Mechanical) (MM) : 15 - 16
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 15.7 MM [.618 INCH ]
- Product Length : 29 MM [1.14 INCH ]
- Product Width : 21.5 MM [.846 INCH ]
- Width Class (Mechanical) (MM) : 20 - 25
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 800 - 1000
- Coil Power Rating DC (MILW) : 900
- Coil Resistance (OHM) : 90
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 9
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 480
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
- Product Mounting Feature Type : Locating Post
Other
- Solder Process : Wave Solder
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Power Relay Type : Standard
- Relay Connection Type : PCB Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC , 105 DEGC [221 DEGF , 176 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range (DEGC) : -40 - 105