TE Connectivity RJ45 Connectors 1546414-4

Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1546414-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1546414-4
RJ45 Connectors 1546414-4
Body Features Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Color : Black Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Color : Black
  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1546414-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1546414-4
Modular Connectors / Ethernet Connectors 1546414-4
ETHRNT RJ-45 BLKHD PASSTHRU12

ETHRNT RJ-45 BLKHD PASSTHRU12

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ethernet Connectors - 7060197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7060197
Ethernet Connectors 7060197
TE Connectivity 1546414-4 RJ45 Connector

TE Connectivity 1546414-4 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1895989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1895989
Ethernet Connectors 1895989
TE Connectivity 1546414-4 RJ45 Connector

TE Connectivity 1546414-4 RJ45 Connector

Supplier's Site
RF Coaxial Panel Mount Connector - 1546414-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1546414-4
RF Coaxial Panel Mount Connector 1546414-4
Circular Sealed RJ-45 Connectors

Circular Sealed RJ-45 Connectors

Supplier's Site
Connector; RJ-45 Receptacle; 12 in.; Nitrile Rubber; Panel - 70042501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RJ-45 Receptacle; 12 in.; Nitrile Rubber; Panel
70042501
Connector; RJ-45 Receptacle; 12 in.; Nitrile Rubber; Panel 70042501
To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadi ene-Styrene (ABS) in standard version; Acrylonitrile-Styren e-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

To bring Ethernet into a cabinet or control box. No conduit entry required. Material and Finish Receptacle Shell: Acrylonitrile-Butadiene-Styrene (ABS) in standard version; Acrylonitrile-Styrene-Acrylate in UV stabilized version. O-Ring: Nitrile Rubber.

Supplier's Site
Plug/Receptacle - 134479637 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
134479637
Plug/Receptacle 134479637
PATCH CORD, RJ45 RECEPTACLE-PLUG, CAT5E, 305MM; LAN CATEGORY:CAT5E; CONNECTOR TYPE A:RJ45 JACK; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:12; CABLE LENGTH - METRIC:305MM; JACKET COLOR:BLACK; PRODUCT RANGE:-; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PATCH CORD, RJ45 RECEPTACLE-PLUG, CAT5E, 305MM; LAN CATEGORY:CAT5E; CONNECTOR TYPE A:RJ45 JACK; CONNECTOR TYPE B:RJ45 PLUG; CABLE LENGTH - IMPERIAL:12; CABLE LENGTH - METRIC:305MM; JACKET COLOR:BLACK; PRODUCT RANGE:-; GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Modular Connectors / Ethernet Connectors - 1546414-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546414-4
Modular Connectors / Ethernet Connectors 1546414-4
Modular Connectors / Ethernet Connectors BLKHD W/PATCH CORD

Modular Connectors / Ethernet Connectors BLKHD W/PATCH CORD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Allied Electronics, Inc. Radwell International VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546414-4 1546414-4 1546414-4 7060197 1895989 1546414-4 70042501 134479637 1546414-4
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Ethernet Connectors Ethernet Connectors RF Coaxial Panel Mount Connector Connector; RJ-45 Receptacle; 12 in.; Nitrile Rubber; Panel Plug/Receptacle Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel mount Pass Through
Current Rating 1.5 amps 1.5 amps
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data