TE Connectivity RJ45 Connectors 1-1546409-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-1546409-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-1546409-1
RJ45 Connectors 1-1546409-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : Acrylonitrile Butadiene Styrene (ABS) Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Package, Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : Acrylonitrile Butadiene Styrene (ABS)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-1546409-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1546409-1
Modular Connectors / Ethernet Connectors 1-1546409-1
ETHERNET RECEPTACL W/PC BOARD

ETHERNET RECEPTACL W/PC BOARD

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A34355-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A34355-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A34355-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1-1546409-1
Electronic Connector 366-1-1546409-1
ETHERNET RECEPTACL W/PC BOARD Product overview: 1-1546409-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1546409-1 can be used for catalog matching and distributor lookup.

ETHERNET RECEPTACL W/PC BOARD Product overview: 1-1546409-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1546409-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Jacks - 1-1546409-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-1546409-1
Modular Connector Jacks 1-1546409-1
CONN MOD JACK 8P8C UNSHIELDED

CONN MOD JACK 8P8C UNSHIELDED

Supplier's Site Datasheet
Ethernet Receptacl W/pc Board Amp - Te Connectivity - 87AJ8897 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Receptacl W/pc Board Amp - Te Connectivity
87AJ8897
Ethernet Receptacl W/pc Board Amp - Te Connectivity 87AJ8897
ETHERNET RECEPTACL W/PC BOARD

ETHERNET RECEPTACL W/PC BOARD

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-1546409-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1546409-1
Modular Connectors / Ethernet Connectors 1-1546409-1
Modular Connectors / Ethernet Connectors RECPT WITH PC BOARD

Modular Connectors / Ethernet Connectors RECPT WITH PC BOARD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546409-1 1-1546409-1 A34355-ND 366-1-1546409-1 1-1546409-1 87AJ8897 1-1546409-1
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Modular Connector Jacks Ethernet Receptacl W/pc Board Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount, Bulkhead Panel Mount, Bulkhead Panel Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1888654-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A107361-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Contact Size (AWG) 24 to 26 AWG
View Details
4 suppliers
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers