TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 1738607-3

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A107361-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A107361-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A107361-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 44P3057 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
44P3057
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 44P3057
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Kit, Plug, Solid Wire, Shielded Amp - Te Connectivity - 41AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plug, Solid Wire, Shielded Amp - Te Connectivity
41AJ4307
Kit, Plug, Solid Wire, Shielded Amp - Te Connectivity 41AJ4307
KIT, PLUG, SOLID WIRE, Shielded

KIT, PLUG, SOLID WIRE, Shielded

Supplier's Site
Modular Connectors / Ethernet Connectors - 1738607-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1738607-3
Modular Connectors / Ethernet Connectors 1738607-3
Modular Connectors / Ethernet Connectors KIT, PLUG, SOL WIRE Shielded

Modular Connectors / Ethernet Connectors KIT, PLUG, SOL WIRE Shielded

Buy Now Datasheet
Modular Connector Plugs - 1738607-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1738607-3
Modular Connector Plugs 1738607-3
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107361-ND 44P3057 41AJ4307 1738607-3 1738607-3
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity Kit, Plug, Solid Wire, Shielded Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details