TE Connectivity Microminiature & Nanominiature D Connectors 1-1532172-3

Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Stranded
Request a Quote
Description
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Stranded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532172-3 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532172-3
Microminiature & Nanominiature D Connectors 1-1532172-3
Body Features Insulation Color : Black Lead Length : 12.7 MM  [.5 INCH ] Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Preloaded : Yes Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Product Type : Connector Wire Type : Stranded

Body Features


  • Insulation Color : Black
  • Lead Length : 12.7 MM  [.5 INCH ]
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 15
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Product Type : Connector
  • Wire Type : Stranded
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1532172-3
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532179-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Microminiature & Nanominiature D Connectors - 1-1532183-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 1445022-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers