TE Connectivity Boot, Pvc; Accessory Type Greenpar Te Connectivity 1-1478996-6

Description
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Description
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boot, Pvc; Accessory Type Greenpar Te Connectivity - 98K4839 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Pvc; Accessory Type Greenpar Te Connectivity
98K4839
Boot, Pvc; Accessory Type Greenpar Te Connectivity 98K4839
BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

BOOT, PVC; Accessory Type:Strain Relief Boot; For Use With:BNC RF Connectors; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98K4839
Product Name Boot, Pvc; Accessory Type Greenpar Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details