TE Connectivity Time Delay Relays 1755091-3

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755091-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755091-3
Time Delay Relays 1755091-3
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Time Delay Relay Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 2 - 60

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 11-Pin Octal Type Plug
Buy Now
Time Delay Relays - 1755091-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755091-3
Time Delay Relays 1755091-3
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755091-3 1755091-3
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - A107272-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
Time Delay Relays - 1-1755067-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details