TE Connectivity Circuit Breakers 1-1393253-8

Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 9 - 100 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 10 Interrupt Capacity : 5000A @ 277VAC Voltage Rating AC (VAC) : 250, 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle, Rocker Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 6.35 [.25] Straight Quick Connect Tab
Request a Quote
Description
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 9 - 100 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 10 Interrupt Capacity : 5000A @ 277VAC Voltage Rating AC (VAC) : 250, 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle, Rocker Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 6.35 [.25] Straight Quick Connect Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1-1393253-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1-1393253-8
Circuit Breakers 1-1393253-8
Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : 1.5 x 1.66 Contact Features Pole Configuration : 2 Trip Time at 200% (SEC) : 9 - 100 Dimensions Circuit Breaker Size : 50.8 MM  [2 INCH ] Panel Thickness (INCH) : .047 - .11 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 10 Interrupt Capacity : 5000A @ 277VAC Voltage Rating AC (VAC) : 250, 415/240 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Options : 6-32 Mounting Threads Series/Mounting Option : W6 (6-32 Mounting Threads) Product Type Features Actuator Type : Toggle, Rocker Circuit Breaker Type : Magnetic Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Toggle Color : White Termination Features Circuit Breaker Termination Type : 6.35 [.25] Straight Quick Connect Tab

Configuration Features


  • Circuit Function : Series Trip
  • Earthing Switch : Without
  • Panel Cutout (INCH) : 1.5 x 1.66

Contact Features


  • Pole Configuration : 2
  • Trip Time at 200% (SEC) : 9 - 100

Dimensions


  • Circuit Breaker Size : 50.8 MM  [2 INCH ]
  • Panel Thickness (INCH) : .047 - .11

Electrical Characteristics


  • Circuit Breaker Current Rating (AMP) : 10
  • Interrupt Capacity : 5000A @ 277VAC
  • Voltage Rating AC (VAC) : 250, 415/240

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Circuit Breaker Mounting Type : Panel Mount
  • Mounting Options : 6-32 Mounting Threads
  • Series/Mounting Option : W6 (6-32 Mounting Threads)

Product Type Features


  • Actuator Type : Toggle, Rocker
  • Circuit Breaker Type : Magnetic
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker
  • Toggle Color : White

Termination Features


  • Circuit Breaker Termination Type : 6.35 [.25] Straight Quick Connect Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 1-1393253-8
Product Name Circuit Breakers
Rated AC Voltage 240 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393247-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
Circuit Breakers - 7-1423674-8 - TE Connectivity
Specs
Rated Current 35 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 3-1393248-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details