TE Connectivity Circuit Breakers 2-1393254-8

Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 2.065 Contact Features Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 10-32 Stud
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 2.065 Contact Features Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 10-32 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-1393254-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-1393254-8
Circuit Breakers 2-1393254-8
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .75 x 2.065 Contact Features Trip Time at 200% (SEC) : 2.2 - 20 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Electrical Characteristics Current Rating (AMP) : 30 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 277 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 10-32 Stud

Body Features


  • Actuator Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .75 x 2.065

Contact Features


  • Trip Time at 200% (SEC) : 2.2 - 20

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Interrupt Capacity : 5000A @ 277VAC
  • Operating Voltage (VAC) : 277

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Mounting Options : 6-32 Mounting Threads

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Type : Magnetic
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 10-32 Stud
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 2-1393254-8
Product Name Circuit Breakers
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393249-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 2-2486200-4 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 9-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details