TE Connectivity Definite Purpose Contactors 1-1393128-4

Description
Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 288 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal
Request a Quote
Description
Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 288 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 1-1393128-4 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
1-1393128-4
Definite Purpose Contactors 1-1393128-4
Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 288 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal

Contact Features


  • Definite Purpose Contactor Contact Current Rating (AMP) : 25
  • Pole Configuration : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 24
  • Definite Purpose Contactor Coil Resistance (OHM) : 288
  • Definite Purpose Contactor Coil Voltage Rating (VDC) : 24
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel

Product Type Features


  • Contactor Type : Definite Purpose
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Screw Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1-1393128-4
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121831-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 145597 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 41-2071583-5-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details