TE Connectivity RF Connectors 1-1337479-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Hexagonal Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Panel Cutout : 4.9 x 4.5 D-Shape Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 15.4 MM  [.606 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Gold Military Style Number : UG-1455/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Hexagonal Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Panel Cutout : 4.9 x 4.5 D-Shape Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 15.4 MM  [.606 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Gold Military Style Number : UG-1455/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337479-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337479-0
RF Connectors 1-1337479-0
Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Hexagonal Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Flats Dimension : 6.0 A/F Panel Cutout : 4.9 x 4.5 D-Shape Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 15.4 MM  [.606 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Dielectric Material : PTFE Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Gold Military Style Number : UG-1455/U Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Body Shape : Hexagonal
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Flats Dimension : 6.0 A/F
  • Panel Cutout : 4.9 x 4.5 D-Shape
  • Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Dielectric Material : PTFE
  • Grade : Professional
  • Lockwasher Material : Brass
  • Lockwasher Plating Material : Gold
  • Military Style Number : UG-1455/U

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A122696-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122696-ND
Coaxial Connector (RF) Assemblies A122696-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf/coaxial, Smb Jack, Straight, 50 Ohm; Connector Type Greenpar - Te Connectivity - 26M5502 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm; Connector Type Greenpar - Te Connectivity
26M5502
Rf/coaxial, Smb Jack, Straight, 50 Ohm; Connector Type Greenpar - Te Connectivity 26M5502
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337479-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337479-0
RF Connectors / Coaxial Connectors 1-1337479-0
RF Connectors / Coaxial Connectors SMB RM BH Skt 50 Ohm Gold Pltd

RF Connectors / Coaxial Connectors SMB RM BH Skt 50 Ohm Gold Pltd

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1-1337479-0 A122696-ND 26M5502 1-1337479-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Smb Jack, Straight, 50 Ohm; Connector Type Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Rear Mount
Frequency 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Connector Type SMB SMB
Unlock Full Specs
to access all available technical data