TE Connectivity Coax Connectors 1-1337417-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337417-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337417-0
Coax Connectors 1-1337417-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Panel Thickness (Recommended) : 3 MM  [.118 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial
  • Lockwasher Material : Brass

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connectors - 3941780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3941780
Coaxial Connectors 3941780
TE Connectivity 1-1337417-0

TE Connectivity 1-1337417-0

Supplier's Site
Coaxial Connectors - 1735540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1735540
Coaxial Connectors 1735540
TE Connectivity 1-1337417-0

TE Connectivity 1-1337417-0

Supplier's Site
Coaxial Connector (RF) Assemblies - A122690-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122690-ND
Coaxial Connector (RF) Assemblies A122690-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
N Bhskt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity - 09H4579 - Newark, An Avnet Company
Chicago, IL, United States
N Bhskt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity
09H4579
N Bhskt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity 09H4579
N BHSKT 50OHM SILVER PLTD ROHS COMPLIANT: YES

N BHSKT 50OHM SILVER PLTD ROHS COMPLIANT: YES

Supplier's Site
N Bhskt 50Ohm Silver Pltd Amp - Te Connectivity - 46AJ0183 - Newark, An Avnet Company
Chicago, IL, United States
N Bhskt 50Ohm Silver Pltd Amp - Te Connectivity
46AJ0183
N Bhskt 50Ohm Silver Pltd Amp - Te Connectivity 46AJ0183
N BHSkt 50Ohm Silver Pltd

N BHSkt 50Ohm Silver Pltd

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337417-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337417-0
RF Connectors / Coaxial Connectors 1-1337417-0
RF Connectors / Coaxial Connectors BHSKT 50 OHM AG

RF Connectors / Coaxial Connectors BHSKT 50 OHM AG

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337417-0 3941780 A122690-ND 09H4579 1-1337417-0
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies N Bhskt 50Ohm Silver Pltd Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Terminal Solder
Mounting Panel Mount Panel mount Panel Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers
Coax Connectors - 1059566-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
5 suppliers
Coax Connectors - 1052049-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers