TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1318115-6

Description
Body Features Connector & Keying Code : X Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 14.7 MM  [.57 INCH ] Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30.69 MM  [1.2 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : X Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 14.7 MM  [.57 INCH ] Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30.69 MM  [1.2 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1318115-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1318115-6
Rectangular Wire & Cable Connectors & Housings 1-1318115-6
Body Features Connector & Keying Code : X Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 14.7 MM  [.57 INCH ] Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 30.69 MM  [1.2 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : X
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 14.7 MM  [.57 INCH ]
  • Connector Length : 17.7 MM  [.69 INCH ]
  • Connector Width : 30.69 MM  [1.2 INCH ]
  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
361-1-1318115-6
250V Electronic Connector 361-1-1318115-6
12 Pos 2 Row Wire-to-Wire Connector, Male Pin, Crimp, 250V, UL94 V-0 Product overview: 1-1318115-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-1318115-6 can be used for catalog matching and distributor lookup.

12 Pos 2 Row Wire-to-Wire Connector, Male Pin, Crimp, 250V, UL94 V-0 Product overview: 1-1318115-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-1318115-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365526-1-1318115-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365526-1-1318115-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365526-1-1318115-6
Win Source Part Number: 1365526-1-1318115-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-2100 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 1318115 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 12 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365526-1-1318115-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-2100
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 1318115
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 12
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Wire Housings & Plugs - 7201803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201803
Wire Housings & Plugs 7201803
TE Connectivity 1-1318115-6

TE Connectivity 1-1318115-6

Supplier's Site
Wire Housings & Plugs - 7201803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201803P
Wire Housings & Plugs 7201803P
TE Connectivity 1-1318115-6

TE Connectivity 1-1318115-6

Supplier's Site
Wire Housings & Plugs - 1642717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642717
Wire Housings & Plugs 1642717
TE Connectivity 1-1318115-6

TE Connectivity 1-1318115-6

Supplier's Site
Rectangular Connector Housings - A29789-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29789-ND
Rectangular Connector Housings A29789-ND
"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Connector/Terminal/Pin - 55500384 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
55500384
Connector/Terminal/Pin 55500384
CONNECTOR HOUSING, 12 POSITION, PLUG, 2.5 MM PITCH SPACING, DYNAMIC D-2100D SERIES, 12 POSITIONS, PIN CONTACTS. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HOUSING, 12 POSITION, PLUG, 2.5 MM PITCH SPACING, DYNAMIC D-2100D SERIES, 12 POSITIONS, PIN CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1318115-6 361-1-1318115-6 1365526-1-1318115-6 7201803 7201803P A29789-ND 55500384
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589457-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Ribbon Cable Connectors - 1-111492-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1060778-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers