TE Connectivity Connector Systems Amp - Te Connectivity 1-102159-0.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 28AC6353 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
28AC6353
Connector Systems Amp - Te Connectivity 28AC6353
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: No

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6353
Product Name Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details