TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-100526-3

Description
Body Features Connector & Keying Code : 3458 Primary Product Color : Cement Gray Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3458 Primary Product Color : Cement Gray Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-100526-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-100526-3
Connector Hardware, Mounts, Locks & Retainers 1-100526-3
Body Features Connector & Keying Code : 3458 Primary Product Color : Cement Gray Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3458
  • Primary Product Color : Cement Gray
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1-100526-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-100526-3
Board to Board & Mezzanine Connectors 1-100526-3
Z-PACK F.CODING KEY

Z-PACK F.CODING KEY

Buy Now
Backplane Connector Accessories - 1-100526-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-100526-3-ND
Backplane Connector Accessories 1-100526-3-ND
Connector Coding Keys For Z-Pack Series Gray

Connector Coding Keys For Z-Pack Series Gray

Buy Now Datasheet
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity - 09H2420 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
09H2420
Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity 09H2420
Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Z-PACK F.CODING KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-100526-3 1-100526-3 1-100526-3-ND 09H2420
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Z-Pack F.coding Key Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers