TE Connectivity Strain Relief, 10 Position, Nylon; Accessory Type Amp Te Connectivity 1-100103-0

Description
STRAIN RELIEF, 10 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:10 Position AMP-LATCH Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 10 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:10 Position AMP-LATCH Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 10 Position, Nylon; Accessory Type Amp Te Connectivity - 98K4727 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 10 Position, Nylon; Accessory Type Amp Te Connectivity
98K4727
Strain Relief, 10 Position, Nylon; Accessory Type Amp Te Connectivity 98K4727
STRAIN RELIEF, 10 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:10 Position AMP-LATCH Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 10 POSITION, NYLON; Accessory Type:Strain Relief; For Use With:10 Position AMP-LATCH Connectors; No. of Positions:10Positions; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98K4727
Product Name Strain Relief, 10 Position, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details