Socket Contact Nickel Crimp 14 AWG Power, Machined
Female Pin Contact, Crimp, Nickel Plated Copper Alloy, 16 Size, 14AWG Product overview: 0462-209-16141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-209-16141 can be used for catalog matching and distributor lookup.
- Automobile Connectors ROHS
CONN SOCKET 14AWG NICKEL CRIMP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 0462-209-16141 | 1734-1331-ND | 332-0462-209-16141 | 0462-209-16141 | 0462-209-16141 |
| Product Name | Contacts | Multi Purpose | Electronic Connector | Connectors >> Automobile Connectors | Multi Purpose |
| Contact Size (AWG) | 14 AWG | 14 AWG |