TE Connectivity Tilt Sensors & Inclinometers 04-1044-0009

Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -30 - 30 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -30 - 30 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 04-1044-0009 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
04-1044-0009
Tilt Sensors & Inclinometers 04-1044-0009
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -30 - 30 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Electrical Connection : Connector 6-Pin Plastic

Dimensions


  • Accuracy (DEG) : up to +/- 1
  • Housing Width (MM) : 137.2
  • Measurement Ranges (DEG) : -30 - 30
  • Resolution (DEG) : Effectively Unlimited

Electrical Characteristics


  • Analog Interface Current (MAMP) : 4 - 20
  • Supply Voltage (VDC) : 8 - 34

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Interface : Analog

Other


  • Measurement Axes : Single Axis

Product Type Features


  • Interface Signal Type : Analog
  • Sensor Package : Hybrid

Usage Conditions


  • Measurement Principle : Potentiometer
  • Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 04-1044-0009
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-0334 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0091 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Inclinometers - 223-IT9420-045-045-1220-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclinometers - 223-IT9420-000-105-1110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details