Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM [.156 - .25 INCH ] Product Length : 40.9 MM [1.61 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS27481, MS27468, MS27656, MS27474, MS27484, MS27472, MS27479, MS27480, MS27652, MS27653, MS27497, MS24266, MS27473, MS27467, MS27661, MS27665
Operation/Applicatio
n Compatible With Connector Shell Size : 09, 08
Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T TE Connector Interface Code : 41
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
- Primary Product Color : Olive Drab
- Primary Product Material : Aluminum
- Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)
Dimensions
- Cable Entry Diameter : .2 - 7.9 MM [.01 - .31 INCH ]
- Compatible Cable Diameter Range : 4 - 6.4 MM [.156 - .25 INCH ]
- Product Length : 40.9 MM [1.61 INCH ]
Housing Features
- Body Orientation : Right Angle
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : MS27481, MS27468, MS27656, MS27474, MS27484, MS27472, MS27479, MS27480, MS27652, MS27653, MS27497, MS24266, MS27473, MS27467, MS27661, MS27665
Operation/Application
- Compatible With Connector Shell Size : 09, 08
Other
- Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T
- TE Connector Interface Code : 41
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR05AI
- Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 500