Body Features Case Material : Anodized Aluminum Product Weight : 70 G [2.46 OZ ]
Configuration Features Electrical Connection : Cable
Dimensions Product Diameter : 38.1 MM [1.5 INCH ] Shaft Diameter : 4.75 MM [.187 INCH ]
Electrical Characteristics Input Current (Max) (MAMP) : 41 Supply Voltage Range (VDC) : 10 - 28
Mechanical Attachment Sensor Mount Type : Size 15 Servo Mount
Operation/Applicatio
n Output Signal Details : 4 - 20 mA DC
Other Angular Range (DEG) : 0 - 120 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : .25
Product Type Features Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT)
Usage Conditions Operating Temperature Range : -18 - 77 DEGC [0 - 170 DEGF ]
Body Features
- Case Material : Anodized Aluminum
- Product Weight : 70 G [2.46 OZ ]
Configuration Features
- Electrical Connection : Cable
Dimensions
- Product Diameter : 38.1 MM [1.5 INCH ]
- Shaft Diameter : 4.75 MM [.187 INCH ]
Electrical Characteristics
- Input Current (Max) (MAMP) : 41
- Supply Voltage Range (VDC) : 10 - 28
Mechanical Attachment
- Sensor Mount Type : Size 15 Servo Mount
Operation/Application
- Output Signal Details : 4 - 20 mA DC
Other
- Angular Range (DEG) : 0 - 120
- Bearing Type : ABEC 3 Precision Ball Bearing
- Non-Linearity ± (PCT) : .25
Product Type Features
- Position Sensor Product Type : Rotary Variable Inductive Transducer (RVIT)
Usage Conditions
- Operating Temperature Range : -18 - 77 DEGC [0 - 170 DEGF ]