Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core
Electrical Characteristics Digital Output : RS-485 Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 30
Housing Features Housing Diameter : 19.05 MM [.75 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards IP Rating : IP68
Other Full Stroke Ranges : ±6.35 MM [±.25 INCH ] Linearity (PCTSPAN) : ±.25
Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
- Spring Loaded : Separate Core
Electrical Characteristics
- Digital Output : RS-485
- Electrical Connections : 6-Pin Connector
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 8.5 - 30
Housing Features
- Housing Diameter : 19.05 MM [.75 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards
Other
- Full Stroke Ranges : ±6.35 MM [±.25 INCH ]
- Linearity (PCTSPAN) : ±.25
Usage Conditions
- Environmental Specifications : 1,000 PSI Pressure
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]