TE Connectivity LVDT Sensors 02560414-000

Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Sensors - 02560414-000 - TE Connectivity
Berwyn, PA, United States
LVDT Sensors
02560414-000
LVDT Sensors 02560414-000
Body Features Case Material : Stainless Steel Core Configuration : Separate Core Configuration Features Electrical Connection : Connector 6 Pin Dimensions Product Diameter : 19.05 MM  [.75 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Industry Standards IP Rating : IP68 Other Linearity Error (Full Range) (PCT) : ±.25 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : .4 - 10 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Case Material : Stainless Steel
  • Core Configuration : Separate Core

Configuration Features


  • Electrical Connection : Connector 6 Pin

Dimensions


  • Product Diameter : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Industry Standards


  • IP Rating : IP68

Other


  • Linearity Error (Full Range) (PCT) : ±.25

Product Type Features


  • Product Shape : Cylindrical

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 10

Usage Conditions


  • Environmental Specifications : 1,000 PSI Pressure
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 223-02560414-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
223-02560414-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 223-02560414-000-ND
LVDT HCA 125 ASSY

LVDT HCA 125 ASSY

Buy Now Datasheet
Position Sensors - 02560414-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560414-000
Position Sensors 02560414-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560414-000 223-02560414-000-ND 02560414-000
Product Name LVDT Sensors LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560395-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - SR1E-125 - TE Connectivity
Specs
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
LVDT Sensors - 02561040-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
LVDT Sensors - 02560396-006 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers