TE Connectivity Angle, Linear Position Measuring CLP-150

Description
SENSOR LINEAR 150MM CABLE
Request a Quote Datasheet
Description
SENSOR LINEAR 150MM CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-CLP-150-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-CLP-150-ND
Angle, Linear Position Measuring 223-CLP-150-ND
SENSOR LINEAR 150MM CABLE

SENSOR LINEAR 150MM CABLE

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - CLP-150 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
CLP-150
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring CLP-150
STRING ENCODER,50 INCH RANGE

STRING ENCODER,50 INCH RANGE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 223-CLP-150-ND CLP-150
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems - 80T4285 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details