Body Features Product Weight : 4.04 KG [8.907 LB ]
Electrical Characteristics Excitation Voltage (VRMS) : 1, 3 Voltage Requirements (VAC) : 85 - 264
Mechanical Attachment Sensor Mount Type : Bulkhead Flange Mount
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Product Type Features Display Type : None
Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 5 Frequency Requirements (HZ) : 45 - 65 Number of Channels : 1
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Product Weight : 4.04 KG [8.907 LB ]
Electrical Characteristics
- Excitation Voltage (VRMS) : 1, 3
- Voltage Requirements (VAC) : 85 - 264
Mechanical Attachment
- Sensor Mount Type : Bulkhead Flange Mount
Operation/Application
- Output Signal Details : 4 - 20 mA
Other
- Transducer Type : LVDT or RVDT with 4, 5 or 6 wires
Product Type Features
Signal Characteristics
- Excitation Frequency (KHZ) : 2.5 - 5
- Frequency Requirements (HZ) : 45 - 65
- Number of Channels : 1
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]