TE Connectivity Tilt Sensors & Inclinometers 02116009-000

Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 20 Measurement Ranges (DEG) : up to +/- 60 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (V) : +/- 3.6 Voltage Supply (VDC) : 5 - 16 Other Connection : Pins/Connector Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 20 Measurement Ranges (DEG) : up to +/- 60 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (V) : +/- 3.6 Voltage Supply (VDC) : 5 - 16 Other Connection : Pins/Connector Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 02116009-000 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
02116009-000
Tilt Sensors & Inclinometers 02116009-000
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 20 Measurement Ranges (DEG) : up to +/- 60 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (V) : +/- 3.6 Voltage Supply (VDC) : 5 - 16 Other Connection : Pins/Connector Measurement Axes : Single Axis Protection Class : IP 60 Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Interface : Analog

Dimensions


  • Dimension (MM) : up to 20
  • Measurement Ranges (DEG) : up to +/- 60
  • Resolution (DEG) : up to +/- .001
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5

Electrical Characteristics


  • Interface Analog (V) : +/- 3.6
  • Voltage Supply (VDC) : 5 - 16

Other


  • Connection : Pins/Connector
  • Measurement Axes : Single Axis
  • Protection Class : IP 60

Packaging Features


  • Tilt Sensor & Inclinometer Package : Plastic Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Vertical

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 02116009-000
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-030-030-1111-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0072 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Inclinometers - 223-IT9420-000-090-1210-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 02116109-000 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details