TE Connectivity Linear Position Sensors - LVDT/LVIT 015312343000-M

Description
Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Other Full Stroke Ranges : ±.635 MM  [±.025 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC , -55 - 200 DEGC  [-67 - 221 DEGF , -67 - 392 DEGF ]
Request a Quote
Description
Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Other Full Stroke Ranges : ±.635 MM  [±.025 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC , -55 - 200 DEGC  [-67 - 221 DEGF , -67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 015312343000-M - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
015312343000-M
Linear Position Sensors - LVDT/LVIT 015312343000-M
Body Features Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Other Full Stroke Ranges : ±.635 MM  [±.025 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : 2.5 Usage Conditions Operating Temperature Range : -55 - 105 DEGC , -55 - 200 DEGC  [-67 - 221 DEGF , -67 - 392 DEGF ]

Body Features


  • Spring Loaded : Separate Core

Electrical Characteristics


  • Electrical Connections : Leads
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 9.52 MM  [.375 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP61

Other


  • Full Stroke Ranges : ±.635 MM  [±.025 INCH ]
  • Linearity (PCTSPAN) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC , -55 - 200 DEGC  [-67 - 221 DEGF , -67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 015312343000-M
Product Name Linear Position Sensors - LVDT/LVIT
Measurement Range 0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 015312755000-M - TE Connectivity
Specs
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
LVDT Sensors - 010314100010-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0046 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02560995-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 4 inch (102 mm)
Linearity 0.2500 ±% Full Scale
View Details
3 suppliers