TE Connectivity Twisted Pair Cable 011729-000

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Outside Cable Diameter : 1.14 MM  [.045 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .21 Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Outside Cable Diameter : 1.14 MM  [.045 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .21 Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 011729-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
011729-000
Twisted Pair Cable 011729-000
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue, No Stripe Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Outside Cable Diameter : 1.14 MM  [.045 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .21 Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue, No Stripe

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .61 MM  [.024 INCH ]
  • Outside Cable Diameter : 1.14 MM  [.045 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .21
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 1.14

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 011729-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 099677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 169831-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-0.60-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details