TDK-Lambda Europe GmbH Programmable Rack Bench Mount power supply ZUP 36-24

Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote
Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZUP36-24 is a programmable bench or rack-mountable power supply offering 0-36V output voltage and 0-24A output current with a maximum power of 864W. It supports constant voltage and constant current modes, features built-in RS232 and RS485 communication interfaces, and accepts an AC input range of 85-265VAC. The unit has a 3-digit voltage display with 0.2% ± 2 digits accuracy and a 3-digit current display with 0.5% ± 3 digits accuracy. It includes remote sense capability up to 0.5V per cable, programmable voltage and current via 0-4V or 0-4kΩ signals, and overload, overtemperature, and overvoltage protection. It complies with UL3111-1, EN61010-1, and CE safety standards, and meets EN55022-B conducted and FCC Class B conducted EMI limits. The unit weighs 5.8kg and operates from 0°C to 50°C with internal fan cooling. A three-year warranty applies.

Datasheet Summary
Powered by GS/AI

The ZUP36-24 is a programmable bench or rack-mountable power supply offering 0-36V output voltage and 0-24A output current with a maximum power of 864W. It supports constant voltage and constant current modes, features built-in RS232 and RS485 communication interfaces, and accepts an AC input range of 85-265VAC. The unit has a 3-digit voltage display with 0.2% ± 2 digits accuracy and a 3-digit current display with 0.5% ± 3 digits accuracy. It includes remote sense capability up to 0.5V per cable, programmable voltage and current via 0-4V or 0-4kΩ signals, and overload, overtemperature, and overvoltage protection. It complies with UL3111-1, EN61010-1, and CE safety standards, and meets EN55022-B conducted and FCC Class B conducted EMI limits. The unit weighs 5.8kg and operates from 0°C to 50°C with internal fan cooling. A three-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Programmable Rack Bench Mount power supply - ZUP 36-24 - TDK-Lambda Europe GmbH
Achern, Germany
Programmable Rack Bench Mount power supply
ZUP 36-24
Programmable Rack Bench Mount power supply ZUP 36-24
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement

Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies

Features

  • Built-in RS232 and RS485 interface
  • Parallel operation
  • Active PFC
  • 19' rack mounting/bench mounting
  • 3 year warranty

Applications for this product

  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZUP 36-24
Product Name Programmable Rack Bench Mount power supply
Type Programmable Power Supply
Regulatory Compliance Approvals - UL3111-1, EN61010-1, CE Mark
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS600-102 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details
Programmable Rack Bench Mount power supply - ZUP 36-12 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Regulatory Compliance Approvals - UL3111-1, EN61010-1, CE Mark
DC Output Voltage 36.0 volts
View Details