TDK-Lambda Europe GmbH Programmable Rack Bench Mount power supply ZUP 36-12

Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote Datasheet
Description
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Rack Bench Mount power supply - ZUP 36-12 - TDK-Lambda Europe GmbH
Achern, Germany
Programmable Rack Bench Mount power supply
ZUP 36-12
Programmable Rack Bench Mount power supply ZUP 36-12
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies Features Built-in RS232 and RS485 interface Parallel operation Active PFC 19' rack mounting/bench mounting 3 year warranty Applications for this product Test & Measurement

Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies

Features

  • Built-in RS232 and RS485 interface
  • Parallel operation
  • Active PFC
  • 19' rack mounting/bench mounting
  • 3 year warranty

Applications for this product

  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number ZUP 36-12
Product Name Programmable Rack Bench Mount power supply
Type Programmable Power Supply
Regulatory Compliance Approvals - UL3111-1, EN61010-1, CE Mark
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL1000-15 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 1000.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS500-120 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 500.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL1000-22.5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 1000.0 volts
View Details