The Z60-14 is a 840W programmable DC power supply in a 2U height package, offering a voltage range of 0-60V and current range of 0-14A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB available. The unit supports arbitrary function generation, remote sensing with 3V compensation per wire, and operates from an 85-265VAC input. Output ripple and noise are specified at 12mV (5Hz-1MHz) and 60mV (20MHz BW). Efficiency is 83% at 100-200VAC input. The device includes programmable overvoltage shutdown, user-selectable remote on/off, and output good signaling. It is rated for operation from 0 to 50°C and meets UL61010-1, EN61010-1, and IEC61010 safety standards. The dimensions are 83 x 105 x 350mm for the wide body version, weighing 2.6kg. It carries a five-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z60-14 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |