TDK-Lambda Americas Inc. DC-DC Converters iAH12040A007V-007-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The iAH12040A007V-007-R is a 150W, non-isolated, surface-mountable point-of-load DC-DC converter with a DOSA-compatible footprint, designed for board-level power conversion from a 3.5V to 17V input to a 0.7V to 5.0V output with negative polarity. It delivers up to 40A output current and operates with 96% efficiency. The module measures 33.0 x 13.5 x 10.2 mm and is rated for operation from -40°C to 115°C. It features a fixed 600 kHz switching frequency, overcurrent protection in hiccup mode, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards with CE and UKCA marking. Weight is 12g max, and it supports convection or forced-air cooling.

Datasheet Summary
Powered by GS/AI

The iAH12040A007V-007-R is a 150W, non-isolated, surface-mountable point-of-load DC-DC converter with a DOSA-compatible footprint, designed for board-level power conversion from a 3.5V to 17V input to a 0.7V to 5.0V output with negative polarity. It delivers up to 40A output current and operates with 96% efficiency. The module measures 33.0 x 13.5 x 10.2 mm and is rated for operation from -40°C to 115°C. It features a fixed 600 kHz switching frequency, overcurrent protection in hiccup mode, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards with CE and UKCA marking. Weight is 12g max, and it supports convection or forced-air cooling.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - iAH12040A007V-007-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
iAH12040A007V-007-R
DC-DC Converters iAH12040A007V-007-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number iAH12040A007V-007-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features DOSA compatible footprint Surface mountable Excellent transient response
Operating Temperature -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CE-1050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 203L-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details