The CC10-0505SR-E is a 10W isolated DC-DC converter from the CC-E series, designed for single-output applications with a 5V output from a 4.5 to 9V input. It employs a surface mount (R) package and features a five-sided metal case to reduce radiated noise. The converter operates with an input voltage range of 4.5 to 9V, delivers up to 2A output current, and achieves 84% efficiency at nominal input. It supports remote on/off with negative logic, has an input-to-output isolation of 500Vac, and functions in ambient temperatures from -40 to 85°C. Output voltage tolerance is ±3%, with ripple and noise of 120mV (40mV typical). No minimum load is required, and overcurrent protection activates in hiccup mode above 105% load. The unit meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC10-0505SR-E | 445-3301-ND |
| Product Name | DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |