The i7C4W012A050V-003-R is a 300 W non-isolated buck-boost DC-DC converter with a 9 to 53 V input range and a 5 to 28 V output range, delivering up to 12.5 A. It features a negative logic remote on/off, power good signal, and open frame packaging measuring 34 x 36.8 x 11.87 mm. The converter operates with 93 to 97% efficiency, maintains 0.8% line and load regulation, and includes overcurrent and overtemperature protection. It meets IEC/EN/UL/CSA/EN6236
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i7C4W012A050V-003-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Step-down, Step-up converter Wide input & Wide output Baseplate or Heatsink options Pgood, Sync, Imon options |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |