TDK-Lambda Europe GmbH 400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters i7A24045A033V

Description
The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output currents up to 100A and wide input/output voltage ranges, it simplifies various power distribution architectures and part number management while reducing the need to parallel multiple converters. Its fast transient response and low ripple ensure stable performance, while three thermal configurations—open frame, baseplate, and heatsink—offer flexible cooling options tailored to system requirements. Available with positive or negative logic remote on/off and an optional adjustable OCP current limit threshold, the i7A is suitable for industrial, communications, test and measurement, and battery-powered applications, including mobile robotics. Features Up to 1000W in a 1/16th Brick Footprint High Efficiency - Up to 99% Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment Low Component Count With Minimal External Components Minimal Derating Requirements in Low Airflow Environments Adjustable OCP, Current Limit Threshold Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Rugged / Harsh Environment Robotics
Request a Quote Datasheet
Description
The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output currents up to 100A and wide input/output voltage ranges, it simplifies various power distribution architectures and part number management while reducing the need to parallel multiple converters. Its fast transient response and low ripple ensure stable performance, while three thermal configurations—open frame, baseplate, and heatsink—offer flexible cooling options tailored to system requirements. Available with positive or negative logic remote on/off and an optional adjustable OCP current limit threshold, the i7A is suitable for industrial, communications, test and measurement, and battery-powered applications, including mobile robotics. Features Up to 1000W in a 1/16th Brick Footprint High Efficiency - Up to 99% Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment Low Component Count With Minimal External Components Minimal Derating Requirements in Low Airflow Environments Adjustable OCP, Current Limit Threshold Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Rugged / Harsh Environment Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A24045A033V - TDK-Lambda Europe GmbH
Achern, Germany
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters
i7A24045A033V
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters i7A24045A033V
The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output currents up to 100A and wide input/output voltage ranges, it simplifies various power distribution architectures and part number management while reducing the need to parallel multiple converters. Its fast transient response and low ripple ensure stable performance, while three thermal configurations—open frame, baseplate, and heatsink—offer flexible cooling options tailored to system requirements. Available with positive or negative logic remote on/off and an optional adjustable OCP current limit threshold, the i7A is suitable for industrial, communications, test and measurement, and battery-powered applications, including mobile robotics. Features Up to 1000W in a 1/16th Brick Footprint High Efficiency - Up to 99% Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment Low Component Count With Minimal External Components Minimal Derating Requirements in Low Airflow Environments Adjustable OCP, Current Limit Threshold Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Rugged / Harsh Environment Robotics

The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output currents up to 100A and wide input/output voltage ranges, it simplifies various power distribution architectures and part number management while reducing the need to parallel multiple converters.

Its fast transient response and low ripple ensure stable performance, while three thermal configurations—open frame, baseplate, and heatsink—offer flexible cooling options tailored to system requirements. Available with positive or negative logic remote on/off and an optional adjustable OCP current limit threshold, the i7A is suitable for industrial, communications, test and measurement, and battery-powered applications, including mobile robotics.

Features

  • Up to 1000W in a 1/16th Brick Footprint
  • High Efficiency - Up to 99%
  • Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment
  • Low Component Count With Minimal External Components
  • Minimal Derating Requirements in Low Airflow Environments
  • Adjustable OCP, Current Limit Threshold

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Rugged / Harsh Environment
  • Robotics
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number i7A24045A033V
Product Name 400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 28.0 volts
DC Output Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details