The HQA2W120W240V-007-S is a 120W isolated DC-DC converter in a flanged quarter-brick package, designed for MIL-COTS applications with a 9 to 40V input and 24V output. It features conduction cooling, operates with a maximum baseplate temperature of 115°C, and supports remote sense. The converter meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB input filters, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. Its dimensions are 60.6 x 55.9 x 12.7 mm, it weighs up to 100 g, and offers 87% efficiency at full load. Isolation voltage is 2250 Vdc, with an operating temperature range of -40 to 115°C and a storage range of -65 to 125°C. The part includes overcurrent, overvoltage, and overtemperature protection with autorecovery, and has a mean time between failures greater than 4 million hours at 40°C and 100% load.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HQA2W120W240V-007-S | 69AC4390 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 24V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | 1/4 brick size Encapsulated for rugged environment Enhanced screen option | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |