TDK-Lambda Europe GmbH 15kW in 2U & 22.5kW in 3U GSPL1000-15

Description
The five year warranty, GENESYS+™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB, RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 15kW in 2U, 22.5kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
The five year warranty, GENESYS+™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB, RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 15kW in 2U, 22.5kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSPL1000-15 is a 15 kW programmable DC power supply in the GSPL series, offering 0 to 1000 VDC output voltage and 0 to 15 A output current. It is designed for 19" rack mounting in a 2U height, with built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface for remote control. The unit supports constant voltage, constant current, and constant power modes, with programmable slew rate control, arbitrary waveform generation, and internal resistance simulation. It accepts three-phase AC inputs of 208 VAC (170 VAC to 265 VAC) or 480 VAC (342 VAC to 528 VAC), features active PFC with 0.94 typical power factor, and includes protection functions such as OVP, UVP, OTP, and AC fail. The power supply operates with fan speed controlled by temperature and load, and meets CE certification for Low Voltage, EMC, and RoHS3 directives. A five-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The GSPL1000-15 is a 15 kW programmable DC power supply in the GSPL series, offering 0 to 1000 VDC output voltage and 0 to 15 A output current. It is designed for 19" rack mounting in a 2U height, with built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface for remote control. The unit supports constant voltage, constant current, and constant power modes, with programmable slew rate control, arbitrary waveform generation, and internal resistance simulation. It accepts three-phase AC inputs of 208 VAC (170 VAC to 265 VAC) or 480 VAC (342 VAC to 528 VAC), features active PFC with 0.94 typical power factor, and includes protection functions such as OVP, UVP, OTP, and AC fail. The power supply operates with fan speed controlled by temperature and load, and meets CE certification for Low Voltage, EMC, and RoHS3 directives. A five-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
15kW in 2U & 22.5kW in 3U - GSPL1000-15 - TDK-Lambda Europe GmbH
Achern, Germany
15kW in 2U & 22.5kW in 3U
GSPL1000-15
15kW in 2U & 22.5kW in 3U GSPL1000-15
The five year warranty, GENESYS+™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB, RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 15kW in 2U, 22.5kW in 3U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for Increased Power 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The five year warranty, GENESYS+™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant power modes. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB, RS232 / RS485 and isolated analogue interfaces built in as standard . Interface options include IEEE488, Modbus-TCP, EtherCAT and more. The units can be ordered to accept three-phase 170-265Vac or 342-528Vac input.

Features

  • Highest Power Density Available - 15kW in 2U, 22.5kW in 3U
  • Arbitrary Waveform Generation and Storage
  • Programmable Slew Rate Control
  • Constant Voltage, Constant Current and Constant Power Limit Operation
  • Internal Resistance Programming
  • Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces
  • Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces
  • Blank Front Panel Option
  • Easy Auto-configuring Parallel System for Increased Power
  • 5 Year Warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GSPL1000-15
Product Name 15kW in 2U & 22.5kW in 3U
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

10kW in 2U & 15kW in 3U - GSP50-200 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 50.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G150-18 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 150.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL30-500 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details