The GH20-75 is a 1.5kW programmable DC power supply in a 1U, half-rack mount form factor, offering 0~20V output voltage and 0~75A output current. It features built-in LAN (LXI 1.5), USB, RS-232/RS-485, and an isolated analog interface, with support for arbitrary waveform generation, programmable slew rate, constant power limit, and internal resistance simulation. The unit supports wide AC input range of 85~265VAC, has active PFC with 0.99 power factor, and includes protection functions such as OVP, UVP, and OTP. It weighs less than 3.5 kg and is certified for CE compliance with Low Voltage, EMC, and RoHS3 directives. Multi-drop RS-485 and parallel operation are supported.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The new, five year warranty, GENESYS+ GH1kW and GH1.5kW half rack, 1U programmable power supply series can deliver power ratings up to 1500W, with the highest power density and lightest weight (< 3.5kg ) available in a half rack size. It offers voltages of up to 600V and output current up to 150A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT and more. A unique, easy auto configuring master / slave paralleling system enables scalable power systems to be configured. The GH models accept single phase input 85-265Vac.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GH20-75 | GH20-75 |
| Product Name | Programmable Power Supplies | 1kW and 1.5kW 1U Half Wide Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 20.0 volts | 20.0 volts |