Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
The GEN20-38 is a 750 W, 20 V, 38 A DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The Lambda GEN20-38 programmable power supply sets a new standard for flexible, reliable, AC/DC power systems in Test & Measurement, Industrial and Laboratory applications. The Gen20-38 is designed for demanding application with common controls that are shared across all platforms.
Multiple remote programming methods are available including the built-in Remote Analog Program/Monitor and Remote Digital Serial Communication (RS-232/RS-485) Interfaces along with the optional LXI certified LAN, IEEE (IEEE 488.2 & SCPI compliant), USB (2.0 compliant) and Isolated Analog (5V/10V and 4-20mA) Interfaces.
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | ValueTronics International, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GEN20-38 | GEN20-38 | GEN20-38 |
| Product Name | Programmable Power Supplies | 750W, 1.5kW & 2.4kW Power Supply | DC Power Supply |
| Type | Programmable Power Supply | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | EN60950-1 UL60950-1 | ||
| DC Output Voltage | 20.0 volts | 20.0 volts |