The Genesys™ family consists of programmable AC/DC power supplies designed for OEM, industrial, and laboratory applications, available in rack-mounted configurations from 1U to 3U with power ratings from 750W to 15kW. All models support standard RS-232/RS-485 serial interfaces, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming interfaces, and feature power factor correction of 0.88 with 208VAC, 400VAC, or 480VAC three-phase input options. Output voltage ranges from 7.5V to 1500V, with output currents up to 1000A. Units are zero-stackable, feature front panel encoders for fine/coarse adjustment, and include built-in safety functions such as last setting memory, safe/auto-restart, and output foldback. The family is certified to UL/cUL/EN 61010-1 for outputs between 20V and 1500V and UL/cUL/EN 60950-1 for outputs below 20V. A five-year warranty is provided.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 600-17-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 600.0 volts |