TDK-Lambda Europe GmbH 2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources GAC-PRO-03

Description
Suitable for 19’’ rack mounting, the GENESYS™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output power. The GAC series proposes an autoranging power output, 1-phase and 3-phase, with adjustable voltage from 0V to 350Vac and +/-500Vdc (GAC-PRO models) with a frequency range from 16Hz to 1.2kHz (5kHz GAC-PRO). Multiple remote programming methods are available, including built-in LAN, USB, and RS232 & RS485. The GENESYS™ GAC-PRO models include real time analogue control functionality necessary for more complex test scenarios. The series has a full colour LCD, multi-language, touch panel display for ease of use and a software GUI interface. Avionics and IEC test libraries are also available as options. Features High power density: 1U up to 3kVA and 3U up to 9kVA AC, DC, AC+DC mode Frequency range: from 16Hz to 5kHz Master/Slave parallel configuration for increased power Combine units for multi-phase configurations Full colour Touch Panel Display with multi-language user interface Remote GUI software included, USB & Labview drivers, SCPI programmability Avionics and IEC test libraries available 5 years warranty Applications for this product Automotive (General) Hardware-in-the-Loop Renewable Energy Commercial Aerospace Marine
Request a Quote
Description
Suitable for 19’’ rack mounting, the GENESYS™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output power. The GAC series proposes an autoranging power output, 1-phase and 3-phase, with adjustable voltage from 0V to 350Vac and +/-500Vdc (GAC-PRO models) with a frequency range from 16Hz to 1.2kHz (5kHz GAC-PRO). Multiple remote programming methods are available, including built-in LAN, USB, and RS232 & RS485. The GENESYS™ GAC-PRO models include real time analogue control functionality necessary for more complex test scenarios. The series has a full colour LCD, multi-language, touch panel display for ease of use and a software GUI interface. Avionics and IEC test libraries are also available as options. Features High power density: 1U up to 3kVA and 3U up to 9kVA AC, DC, AC+DC mode Frequency range: from 16Hz to 5kHz Master/Slave parallel configuration for increased power Combine units for multi-phase configurations Full colour Touch Panel Display with multi-language user interface Remote GUI software included, USB & Labview drivers, SCPI programmability Avionics and IEC test libraries available 5 years warranty Applications for this product Automotive (General) Hardware-in-the-Loop Renewable Energy Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GAC-PRO-03 is a 3kVA AC programmable power source designed for industrial, research, and compliance testing, supporting AC, DC, or combined AC+DC output with a maximum DC voltage of ±510 V. It operates in a 1U chassis and features a full-color capacitive touch panel, multilingual interface, and remote programming via RS232, RS485, USB, and LAN. The standard frequency range is 16 Hz to 1.2 kHz, with a 5 kHz option available without power derating. It complies with IEC/UL/EN 61010-1 Ed. 3 and carries cTUVus, T-Mark, CE, and UKCA certifications. A 5-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The GAC-PRO-03 is a 3kVA AC programmable power source designed for industrial, research, and compliance testing, supporting AC, DC, or combined AC+DC output with a maximum DC voltage of ±510 V. It operates in a 1U chassis and features a full-color capacitive touch panel, multilingual interface, and remote programming via RS232, RS485, USB, and LAN. The standard frequency range is 16 Hz to 1.2 kHz, with a 5 kHz option available without power derating. It complies with IEC/UL/EN 61010-1 Ed. 3 and carries cTUVus, T-Mark, CE, and UKCA certifications. A 5-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources - GAC-PRO-03 - TDK-Lambda Europe GmbH
Achern, Germany
2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources
GAC-PRO-03
2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources GAC-PRO-03
Suitable for 19’’ rack mounting, the GENESYS™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output power. The GAC series proposes an autoranging power output, 1-phase and 3-phase, with adjustable voltage from 0V to 350Vac and +/-500Vdc (GAC-PRO models) with a frequency range from 16Hz to 1.2kHz (5kHz GAC-PRO). Multiple remote programming methods are available, including built-in LAN, USB, and RS232 & RS485. The GENESYS™ GAC-PRO models include real time analogue control functionality necessary for more complex test scenarios. The series has a full colour LCD, multi-language, touch panel display for ease of use and a software GUI interface. Avionics and IEC test libraries are also available as options. Features High power density: 1U up to 3kVA and 3U up to 9kVA AC, DC, AC+DC mode Frequency range: from 16Hz to 5kHz Master/Slave parallel configuration for increased power Combine units for multi-phase configurations Full colour Touch Panel Display with multi-language user interface Remote GUI software included, USB & Labview drivers, SCPI programmability Avionics and IEC test libraries available 5 years warranty Applications for this product Automotive (General) Hardware-in-the-Loop Renewable Energy Commercial Aerospace Marine

Suitable for 19’’ rack mounting, the GENESYS™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output power. The GAC series proposes an autoranging power output, 1-phase and 3-phase, with adjustable voltage from 0V to 350Vac and +/-500Vdc (GAC-PRO models) with a frequency range from 16Hz to 1.2kHz (5kHz GAC-PRO). Multiple remote programming methods are available, including built-in LAN, USB, and RS232 & RS485. The GENESYS™ GAC-PRO models include real time analogue control functionality necessary for more complex test scenarios. The series has a full colour LCD, multi-language, touch panel display for ease of use and a software GUI interface. Avionics and IEC test libraries are also available as options.

Features

  • High power density: 1U up to 3kVA and 3U up to 9kVA
  • AC, DC, AC+DC mode
  • Frequency range: from 16Hz to 5kHz
  • Master/Slave parallel configuration for increased power
  • Combine units for multi-phase configurations
  • Full colour Touch Panel Display with multi-language user interface
  • Remote GUI software included, USB & Labview drivers, SCPI programmability
  • Avionics and IEC test libraries available
  • 5 years warranty

Applications for this product

  • Automotive (General)
  • Hardware-in-the-Loop
  • Renewable Energy
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GAC-PRO-03
Product Name 2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

2U 200W, 400W, 600W and 800W Power Supply - Z10-20 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3.3kW and 5kW Rack Mount power supply - GEN 80-65-3P400 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 80.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G80-34 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 80.0 volts
View Details