The Z10-20 is a 200W programmable DC power supply in a 2U high chassis, offering a voltage range of 0 to 10 V and a current range of 0 to 20 A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB support. The unit has a standard body size of 83 x 70 x 350 mm and weighs 1.9 kg. It operates from an 85 to 265 VAC input, complies with EN61000-3-2 Class A for power factor correction, and meets UL61010-1, EN61010-1, and IEC61010 safety standards. The power supply includes remote sense compensation of 1 V per wire, digital programming and readback resolution better than 0.012% of rated voltage/current, and a five-year warranty.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z10-20 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |