TDK-Lambda Europe GmbH 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U G500-10

Description
The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size. The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard . Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA). A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured. Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models. 1kW and 1.7kW models accept single phase input 85-265Vac. 2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 5kW in 1U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Scalable Power Systems up to 30kW 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size. The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard . Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA). A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured. Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models. 1kW and 1.7kW models accept single phase input 85-265Vac. 2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 5kW in 1U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Scalable Power Systems up to 30kW 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G500-10 - TDK-Lambda Europe GmbH
Achern, Germany
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U
G500-10
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U G500-10
The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size. The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard . Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA). A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured. Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models. 1kW and 1.7kW models accept single phase input 85-265Vac. 2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input. 7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input. Features Highest Power Density Available - 5kW in 1U Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Scalable Power Systems up to 30kW 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size.

The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features.

Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard .

Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA).

A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured.

Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models.

1kW and 1.7kW models accept single phase input 85-265Vac.

2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input.

5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input.

7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input.

Features

  • Highest Power Density Available - 5kW in 1U
  • Arbitrary Waveform Generation and Storage
  • Programmable Slew Rate Control
  • Constant Voltage, Constant Current and Constant Power Limit Operation
  • Internal Resistance Programming
  • Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces
  • Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces
  • Blank Front Panel Option
  • Scalable Power Systems up to 30kW
  • 5 Year Warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number G500-10
Product Name 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3.3kW and 5kW Rack Mount power supply - GEN 600-5.5-1P230 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G80-34 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 80.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS300-153 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 300.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL60-250 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 60.0 volts
View Details