The Z320-0.65 is a 200W programmable DC power supply in a 2U high chassis, offering a voltage range of 0 to 320V and a current range of 0 to 0.65A. It features built-in USB, RS232, and RS485 communication interfaces, with optional LAN and GPIB. The unit supports remote sensing, arbitrary function generation, and programmable overvoltage shutdown. It operates from an 85-265VAC input, has a 5-year warranty, and meets UL61010-1, EN61010-1, and IEC61010 safety certifications. The standard body dimensions are 83 x 70 x 350 mm, weighing 1.9 kg, with a variable speed fan for cooling.
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z320-0.65 |
| Product Name | 2U 200W, 400W, 600W and 800W Power Supply |
| Type | Programmable Power Supply |
| Form Factor | Rack Mount |
| Regulatory Compliance | Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1) |