DTM110PW200C is a 110W medical-grade AC-DC external power supply with a wide input range of 90-264VAC and 87% average efficiency. It features a case size of 170 × 64.8 × 38.5 mm, a 1050mm output cable, and an IEC 320-C14 input connector with a Kycon KPPx-4P output connector. The unit meets safety standards CE, UL60601-1, EN60601-1, and IEC60601-1, operates from 0 to +40°C, and complies with EISA and CEC efficiency requirements. It provides 20V at 5.5A output, includes hiccup-mode short-circuit protection, overvoltage protection at 110-150% of nominal, and meets EN60601-1-2 and FCC Part 18 Class B EMI standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
20V 110W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | DTM110PW200C | 285-2144-ND |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply; Medical Power Supply | Medical Power Supply; 1 |
| Technology | Switching Power Supply | |
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |