TDK-Lambda Americas Inc. DC-DC Converters DPX60-24S05

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX60-24S05 is a 60W, single-output, isolated DIN-rail mount DC-DC converter designed to generate a regulated 5V output from a 18-36Vdc input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with derating at high ambient temperatures. The unit meets EN55032-B conducted and radiated EMC limits, complies with CE and UKCA markings, and satisfies MIL-STD-810F shock and vibration standards. Peak-to-peak output ripple and noise is specified at 75mV, with an efficiency of 86% and a no-load input current of 155mA. The package dimensions are 24.5 x 57.6 x 125.0 mm, and it weighs 182g. Overcurrent and short-circuit protection operates in hiccup mode with auto-recovery.

Datasheet Summary
Powered by GS/AI

The DPX60-24S05 is a 60W, single-output, isolated DIN-rail mount DC-DC converter designed to generate a regulated 5V output from a 18-36Vdc input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with derating at high ambient temperatures. The unit meets EN55032-B conducted and radiated EMC limits, complies with CE and UKCA markings, and satisfies MIL-STD-810F shock and vibration standards. Peak-to-peak output ripple and noise is specified at 75mV, with an efficiency of 86% and a no-load input current of 155mA. The package dimensions are 24.5 x 57.6 x 125.0 mm, and it weighs 182g. Overcurrent and short-circuit protection operates in hiccup mode with auto-recovery.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - DPX60-24S05 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
DPX60-24S05
DC-DC Converters DPX60-24S05
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DINRail mount DC-DC converters - DPX60-24S05 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX60-24S05
DINRail mount DC-DC converters DPX60-24S05
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 285-DPX60-24S05-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
285-DPX60-24S05-ND
Industrial, DIN Rail Power Supplies 285-DPX60-24S05-ND
DC/DC DIN RAIL SUPPLY 5V 60W

DC/DC DIN RAIL SUPPLY 5V 60W

Buy Now Datasheet
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Tdk-Lambda - 21T9609 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Tdk-Lambda
21T9609
Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Tdk-Lambda 21T9609
DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DPX60-24S05 DPX60-24S05 285-DPX60-24S05-ND 21T9609
Product Name DC-DC Converters DINRail mount DC-DC converters Industrial, DIN Rail Power Supplies Dc-Dc Converter, Din Rail, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter 1 DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Operating Temperature -40 to 99 C (-40 to 210 F) 85 to 95 C (185 to 203 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CCG3-24-03SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC10-2412SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers