TDK-Lambda Americas Inc. High Voltage Power Supplies 102A-20KV-NEG

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages of 800 V negative polarity or 10 kV positive polarity, with variable output from 10% to 100% of rated voltage. The 20 kV variant is not listed as a distinct model; the series includes 1-6 kV and 7-40 kV models, with the latter oil-insulated and featuring a DS2024 silicone lead and proprietary HV connector. All models feature a 15-pin D-sub remote control interface, selectable 110 VAC or 230 VAC input, optional active PFC (power factor 0.98), and are certified to UL60601-1. Physical dimensions are 146 mm W x 141 mm H x 361 mm D, with weight varying by model and PFC option. Operating ambient temperature ranges from -20 °C to +45 °C.

Datasheet Summary
Powered by GS/AI

The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 1 kJ/sec and a peak of 1.1 kJ/sec. It provides output voltages of 800 V negative polarity or 10 kV positive polarity, with variable output from 10% to 100% of rated voltage. The 20 kV variant is not listed as a distinct model; the series includes 1-6 kV and 7-40 kV models, with the latter oil-insulated and featuring a DS2024 silicone lead and proprietary HV connector. All models feature a 15-pin D-sub remote control interface, selectable 110 VAC or 230 VAC input, optional active PFC (power factor 0.98), and are certified to UL60601-1. Physical dimensions are 146 mm W x 141 mm H x 361 mm D, with weight varying by model and PFC option. Operating ambient temperature ranges from -20 °C to +45 °C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 102A-20KV-NEG - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
102A-20KV-NEG
High Voltage Power Supplies 102A-20KV-NEG
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 102A-20KV-NEG
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details