The CUS30M-15/CO is a 30W single-output AC/DC power supply with a 15V output, housed in a 76.2 x 50.8 x 24.2 mm open-frame package with PCB coating. It operates from 85 to 264 VAC input, meets IEC60601-1 3rd edition for medical applications with 2x MOPP isolation, and complies with IEC62368-1 and EN60335-1 safety standards. The unit features Class B conducted and radiated EMI compliance, convection cooling, and supports Class I or II installations. It requires no minimum load, offers overcurrent and overvoltage protection, and has an efficiency of 87% at full load. The /CO suffix indicates PCB coating added to the open-frame variant with JST connectors.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-15/CO | 18AH3969 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |