TDK-Lambda Americas Inc. AC-DC Power Supplies CUS200LD-7R5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS200LD-7R5 is a 7.5V single-output AC-DC power supply in the CUS200LD series, designed for convection or conduction cooling. It measures 160 x 62 x 31mm and delivers up to 150W continuous power with a peak load capability of 26.6A for less than 5 seconds under conduction cooling. The unit accepts an AC input range of 85-265VAC at 47-63Hz, meets EN61000-3-2 for power factor correction, and complies with IEC/UL/CSA/EN 62368-1 and IEC/UL/CSA/EN 60950-1 safety standards. Ripple and noise are specified at 60mV under convection cooling. It operates at ambient temperatures from -40°C to +70°C with derating above +40°C for convection or +45°C for conduction cooling. The power supply features overcurrent and overvoltage protection, holds up for 20ms on input loss, and has an isolation voltage of 3kVAC between input and output. It complies with EN55032-B and FCC Class B EMI limits and carries a three-year warranty.

Datasheet Summary
Powered by GS/AI

The CUS200LD-7R5 is a 7.5V single-output AC-DC power supply in the CUS200LD series, designed for convection or conduction cooling. It measures 160 x 62 x 31mm and delivers up to 150W continuous power with a peak load capability of 26.6A for less than 5 seconds under conduction cooling. The unit accepts an AC input range of 85-265VAC at 47-63Hz, meets EN61000-3-2 for power factor correction, and complies with IEC/UL/CSA/EN 62368-1 and IEC/UL/CSA/EN 60950-1 safety standards. Ripple and noise are specified at 60mV under convection cooling. It operates at ambient temperatures from -40°C to +70°C with derating above +40°C for convection or +45°C for conduction cooling. The power supply features overcurrent and overvoltage protection, holds up for 20ms on input loss, and has an isolation voltage of 3kVAC between input and output. It complies with EN55032-B and FCC Class B EMI limits and carries a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS200LD-7R5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS200LD-7R5
AC-DC Power Supplies CUS200LD-7R5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output 200W Convection/Conduction Power Supplies - CUS200LD-7R5 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output 200W Convection/Conduction Power Supplies
CUS200LD-7R5
Single Output 200W Convection/Conduction Power Supplies CUS200LD-7R5
Designed for light industrial, LED signage, broadcast, IT, and test & measurement equipment, the CUS200LD can deliver up to 120W convection, 150W conduction cooled and 206W peak power. The series is available with nominal output voltages of 5V, 7.5V, 12V, 15V, 24V and 48Vdc. The low 31mm height makes it suitable for mounting in LED displays. Features Convection or conduction cooling Low 31mm height -40oC ambient temperature start-up Up to 206W peak power 3 year warranty Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Designed for light industrial, LED signage, broadcast, IT, and test & measurement equipment, the CUS200LD can deliver up to 120W convection, 150W conduction cooled and 206W peak power. The series is available with nominal output voltages of 5V, 7.5V, 12V, 15V, 24V and 48Vdc. The low 31mm height makes it suitable for mounting in LED displays.

Features

  • Convection or conduction cooling
  • Low 31mm height
  • -40oC ambient temperature start-up
  • Up to 206W peak power
  • 3 year warranty

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Power Supply, Ac-Dc, 7.5V, 3A; Power Supply Approvals Tdk-Lambda - 43AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 7.5V, 3A; Power Supply Approvals Tdk-Lambda
43AC2000
Power Supply, Ac-Dc, 7.5V, 3A; Power Supply Approvals Tdk-Lambda 43AC2000
POWER SUPPLY, AC-DC, 7.5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:7.5V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 7.5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:7.5V; Output Current - Output 1:16A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS200LD-7R5 CUS200LD-7R5 43AC2000
Product Name AC-DC Power Supplies Single Output 200W Convection/Conduction Power Supplies Power Supply, Ac-Dc, 7.5V, 3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Convection or conduction cooled Peak Power Capability
Operating Temperature -25 to 70 C (-13 to 158 F) 40 to 70 C (104 to 158 F)
Regulatory Compliance IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 Certifi cations - IEC/UL/CSA/EN 62368-1, IEC/UL/CSA/EN 60950-1, CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-10KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS30M-24/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers